Alpha Wire Multi-Conductor & Paired Cables 85003CY BK001

Description
85003CY BLACK 1000FT
Request a Quote Datasheet
Description
85003CY BLACK 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85003CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85003CY BK001
Multi-Conductor & Paired Cables 85003CY BK001
85003CY BLACK 1000FT

85003CY BLACK 1000FT

Buy Now
Multiple Conductor Cables - 85003CYBK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85003CYBK001-ND
Multiple Conductor Cables 85003CYBK001-ND
3 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2593 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2593
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2593
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85003CY BK001 85003CYBK001-ND 91F2593
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details