Xtra-Guard Performance Cable, part number 85003, is a 3-conductor cable designed for high-flex applications. It features 20 AWG bare copper conductors with a nominal PVC insulation wall of 0.022 inches and a jacket thickness of 0.035 inches, providing durability and flexibility. The cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90¬8C for static applications and -5 to 90¬8C for dynamic use. It has a minimum bend radius of eight times the cable diameter and a maximum pull tension of 23.8 lbs. The cable complies with various standards, including AWM/Style 2587 and RoHS directives, ensuring it meets safety and environmental regulations. This product is suitable for applications requiring continuous flexing, such as robotics and motion control systems.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 85003 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 20 (63(7x9)/38) AWG Bare Copper', '0.040'] |