Alpha Wire Multiple Conductor Cables 85003 BK005

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85003BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85003BK005-100-ND
Multiple Conductor Cables 85003BK005-100-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85003 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85003 BK005
Multi-Conductor & Paired Cables 85003 BK005
85003 BLACK 100 FT

85003 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 91F2592 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
91F2592
Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 91F2592
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85003BK005-100-ND 85003 BK005 91F2592
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details