Alpha Wire Wire & Cable Management 810010W WH032

Description
810010W WHITE EACH
Request a Quote
Description
810010W WHITE EACH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 810010W WH032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
810010W WH032
Wire & Cable Management 810010W WH032
810010W WHITE EACH

810010W WHITE EACH

Buy Now
Fit Wire Management / Each Alpha Wire - 11J3694 - Newark, An Avnet Company
Chicago, IL, United States
Fit Wire Management / Each Alpha Wire
11J3694
Fit Wire Management / Each Alpha Wire 11J3694
FIT WIRE MANAGEMENT / EACH

FIT WIRE MANAGEMENT / EACH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 810010W WH032 11J3694
Product Name Wire & Cable Management Fit Wire Management / Each Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details