Alpha Wire Wire & Cable Management 808060W WH032

Description
808060W WHITE EACH
Request a Quote
Description
808060W WHITE EACH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 808060W WH032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
808060W WH032
Wire & Cable Management 808060W WH032
808060W WHITE EACH

808060W WHITE EACH

Buy Now
Fit Wire Management / Each Alpha Wire - 61H4325 - Newark, An Avnet Company
Chicago, IL, United States
Fit Wire Management / Each Alpha Wire
61H4325
Fit Wire Management / Each Alpha Wire 61H4325
FIT WIRE MANAGEMENT / EACH

FIT WIRE MANAGEMENT / EACH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 808060W WH032 61H4325
Product Name Wire & Cable Management Fit Wire Management / Each Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details