Alpha Wire Wire & Cable Management 805066W WH032

Description
805066W WHITE EACH
Request a Quote Datasheet
Description
805066W WHITE EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 805066W WH032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
805066W WH032
Wire & Cable Management 805066W WH032
805066W WHITE EACH

805066W WHITE EACH

Buy Now
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - 805066W WH032
1050411-805066W WH032
Cable Ties and Cable Lacing - 805066W WH032 1050411-805066W WH032
Manufacturer: Alpha Wire Win Source Part Number: 1050411-805066W WH032 Packaging: Roll Color: White Features: Abrasion Resistant, Chemical Resistant, Fungus Resistant Length: 1500.00' (457.20m) Mounting: Free Hanging (In-Line) Material: Polyester, Synthetic Rubber Finish Width: 0.085" (2.16mm) Wire/Cable Tie Type: Cable Lacing Bundle Diameter: Variable Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1050411-805066W WH032
Packaging: Roll
Color: White
Features: Abrasion Resistant, Chemical Resistant, Fungus Resistant
Length: 1500.00' (457.20m)
Mounting: Free Hanging (In-Line)
Material: Polyester, Synthetic Rubber Finish
Width: 0.085" (2.16mm)
Wire/Cable Tie Type: Cable Lacing
Bundle Diameter: Variable
Tensile Strength: 50 lbs (22.68 kg)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fit Wire Management / Each Alpha Wire - 52K2834 - Newark, An Avnet Company
Chicago, IL, United States
Fit Wire Management / Each Alpha Wire
52K2834
Fit Wire Management / Each Alpha Wire 52K2834
FIT WIRE MANAGEMENT / EACH

FIT WIRE MANAGEMENT / EACH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 805066W WH032 1050411-805066W WH032 52K2834
Product Name Wire & Cable Management Cable Ties and Cable Lacing - 805066W WH032 Fit Wire Management / Each Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details