Alpha Wire Wire & Cable Management 804812W WH032

Description
804812W WHITE EACH
Request a Quote
Description
804812W WHITE EACH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 804812W WH032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
804812W WH032
Wire & Cable Management 804812W WH032
804812W WHITE EACH

804812W WHITE EACH

Buy Now
Fit Wire Management / Each Alpha Wire - 20K7643 - Newark, An Avnet Company
Chicago, IL, United States
Fit Wire Management / Each Alpha Wire
20K7643
Fit Wire Management / Each Alpha Wire 20K7643
FIT WIRE MANAGEMENT / EACH

FIT WIRE MANAGEMENT / EACH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 804812W WH032 20K7643
Product Name Wire & Cable Management Fit Wire Management / Each Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details