Alpha Wire Power Cord, Nema5-15P, 3M, 10A, Gray; Connector Type A Alpha Wire 802 SL078

Description
POWER CORD, NEMA5-15P, 3M, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 3M, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 3M, 10A, Gray; Connector Type A Alpha Wire - 92F7391 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 3M, 10A, Gray; Connector Type A Alpha Wire
92F7391
Power Cord, Nema5-15P, 3M, 10A, Gray; Connector Type A Alpha Wire 92F7391
POWER CORD, NEMA5-15P, 3M, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 3M, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Cord, Medical; 10 A; 125 V; 10 Ft.; Gray NEMA 5-15 plug; Gray Jkt; Stripped End - 70125922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Medical; 10 A; 125 V; 10 Ft.; Gray NEMA 5-15 plug; Gray Jkt; Stripped End
70125922
Cord, Medical; 10 A; 125 V; 10 Ft.; Gray NEMA 5-15 plug; Gray Jkt; Stripped End 70125922
Jacket: PVC. Conductors: Stranded Bare Copper. Insulation: Color Coded PVC, Length 10’.

Jacket: PVC. Conductors: Stranded Bare Copper. Insulation: Color Coded PVC, Length 10’.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 92F7391 70125922
Product Name Power Cord, Nema5-15P, 3M, 10A, Gray; Connector Type A Alpha Wire Cord, Medical; 10 A; 125 V; 10 Ft.; Gray NEMA 5-15 plug; Gray Jkt; Stripped End
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6038A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details