Alpha Wire Multiple Conductor Cables 80164 SL005

Description
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 80164SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80164SL005-ND
Multiple Conductor Cables 80164SL005-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80164 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80164 SL005
Multi-Conductor & Paired Cables 80164 SL005
80164 Slate 100 FT

80164 Slate 100 FT

Buy Now
Shld Ecoflex Pur Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4140 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire
49Y4140
Shld Ecoflex Pur Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire 49Y4140
SHLD ECOFLEX PUR CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 10 AWG 4 Conductor - Slate - 100 ft - ALP80164-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 10 AWG 4 Conductor - Slate - 100 ft
ALP80164-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 10 AWG 4 Conductor - Slate - 100 ft ALP80164-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80164 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80164 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.562 NOMINAL OD (MM) : 14.2748 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80164 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80164 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.562 NOMINAL OD (MM) : 14.2748 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 80164SL005-ND 80164 SL005 49Y4140 ALP80164-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Ecoflex Pur Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 10 AWG 4 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details