The Shld Ecoflex Pur Cable, part number 80161, features seven conductors made of 12 AWG tinned copper, designed for a variety of applications requiring flexibility and durability. The cable has a nominal insulation thickness of 0.015 inches and is shielded with a tinned copper braid providing a minimum coverage of 85%. The outer jacket is made of zero halogen polyurethane, with a thickness of 0.032 inches and a slate color. This cable operates within a temperature range of -50 to 90°C for static applications and -40 to 80°C for dynamic use. It has a voltage rating of 600 VRMS and a capacitance of 35 pF/ft at 1 kHz. The cable is compliant with various standards, including RoHS and CE directives, ensuring it meets environmental regulations. It is packaged in a continuous length of 100 feet, making it suitable for projects that require longer runs without splices.
7 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
SHLD ECOFLEX PUR CABLE, 7COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80161 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80161 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.507 NOMINAL OD (MM) : 12.8778 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 80161SL005-ND | 80161 SL005 | 49Y4137 | ALP80161-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shld Ecoflex Pur Cable, 7Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire | Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 12 AWG 7 Conductor - Slate - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyurethane (PU) | Polyurethane (PUR) | ||
| Cable Insulation | Polyphenylene Ether (PPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |