Alpha Wire Multiple Conductor Cables 80160 SL005

Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 80160SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80160SL005-ND
Multiple Conductor Cables 80160SL005-ND
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80160 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80160 SL005
Multi-Conductor & Paired Cables 80160 SL005
80160 Slate 100 FT

80160 Slate 100 FT

Buy Now
Shld Ecoflex Pur Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4136 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
49Y4136
Shld Ecoflex Pur Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire 49Y4136
SHLD ECOFLEX PUR CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 100 ft - ALP80160-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 100 ft
ALP80160-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 100 ft ALP80160-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80160 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80160 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80160 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80160 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 80160SL005-ND 80160 SL005 49Y4136 ALP80160-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Ecoflex Pur Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 12 AWG 5 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details