Alpha Wire Multi-Conductor & Paired Cables 80157 SL005

Description
80157 Slate 100 FT
Request a Quote Datasheet
Description
80157 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80157 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80157 SL005
Multi-Conductor & Paired Cables 80157 SL005
80157 Slate 100 FT

80157 Slate 100 FT

Buy Now
Shld Ecoflex Pur Cable, 25Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4133 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 25Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
49Y4133
Shld Ecoflex Pur Cable, 25Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire 49Y4133
SHLD ECOFLEX PUR CABLE, 25COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 25COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 100 ft - ALP80157-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 100 ft
ALP80157-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 100 ft ALP80157-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80157 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80157 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.727 NOMINAL OD (MM) : 18.4658 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80157 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80157 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.727 NOMINAL OD (MM) : 18.4658 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 80157 SL005 49Y4133 ALP80157-SL005
Product Name Multi-Conductor & Paired Cables Shld Ecoflex Pur Cable, 25Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 14 AWG 25 Conductor - Slate - 100 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); UL AWM
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details