Alpha Wire Wire & Cable Management 801530W WH032

Description
80154 Slate 100 FT
Request a Quote
Description
80154 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 801530W WH032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
801530W WH032
Wire & Cable Management 801530W WH032
80154 Slate 100 FT

80154 Slate 100 FT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 801530W WH032
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details