Alpha Wire Multi-Conductor & Paired Cables 80149 SL005

Description
80149 Slate 100 FT
Request a Quote Datasheet
Description
80149 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80149 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80149 SL005
Multi-Conductor & Paired Cables 80149 SL005
80149 Slate 100 FT

80149 Slate 100 FT

Buy Now
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft - ALP80149-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft
ALP80149-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft ALP80149-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80149 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80149 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.624 NOMINAL OD (MM) : 15.8496 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80149 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80149 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.624 NOMINAL OD (MM) : 15.8496 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Shld Ecoflex Pur Cable, 25Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4125 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 25Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
49Y4125
Shld Ecoflex Pur Cable, 25Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 49Y4125
SHLD ECOFLEX PUR CABLE, 25COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 25COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 80149 SL005 ALP80149-SL005 49Y4125
Product Name Multi-Conductor & Paired Cables Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 18 Conductor - Slate - 100 ft Shld Ecoflex Pur Cable, 25Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM RoHS
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details