Alpha Wire Multi-Conductor & Paired Cables 80146 SL005

Description
80146 Slate 100 FT
Request a Quote Datasheet
Description
80146 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80146 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80146 SL005
Multi-Conductor & Paired Cables 80146 SL005
80146 Slate 100 FT

80146 Slate 100 FT

Buy Now
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 100 ft - ALP80146-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 100 ft
ALP80146-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 100 ft ALP80146-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80146 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80146 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.414 NOMINAL OD (MM) : 10.5156 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80146 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80146 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.414 NOMINAL OD (MM) : 10.5156 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Shld Ecoflex Pur Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4122 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
49Y4122
Shld Ecoflex Pur Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 49Y4122
SHLD ECOFLEX PUR CABLE, 9COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 9COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 80146 SL005 ALP80146-SL005 49Y4122
Product Name Multi-Conductor & Paired Cables Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 16 AWG 9 Conductor - Slate - 100 ft Shld Ecoflex Pur Cable, 9Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM RoHS
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details