Alpha Wire Multi-Conductor & Paired Cables 80130 SL005

Description
80130 Slate 100 FT
Request a Quote Datasheet
Description
80130 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80130 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80130 SL005
Multi-Conductor & Paired Cables 80130 SL005
80130 Slate 100 FT

80130 Slate 100 FT

Buy Now
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft - ALP80130-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft
ALP80130-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft ALP80130-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80130 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80130 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.449 NOMINAL OD (MM) : 11.4046 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80130 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80130 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.449 NOMINAL OD (MM) : 11.4046 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Shld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4106 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
49Y4106
Shld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 49Y4106
SHLD ECOFLEX PUR CABLE, 30COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:30Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 30COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 80130 SL005 ALP80130-SL005 49Y4106
Product Name Multi-Conductor & Paired Cables Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft Shld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM RoHS
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details