Alpha Wire Multi-Conductor & Paired Cables 80121 SL005

Description
80121 Slate 100 FT
Request a Quote Datasheet
Description
80121 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80121 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80121 SL005
Multi-Conductor & Paired Cables 80121 SL005
80121 Slate 100 FT

80121 Slate 100 FT

Buy Now
Multiple Conductor Cables - 80121SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80121SL005-ND
Multiple Conductor Cables 80121SL005-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Ecoflex Pur Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4097 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
49Y4097
Shld Ecoflex Pur Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 49Y4097
SHLD ECOFLEX PUR CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 3 Conductor - Slate - 100 ft - ALP80121-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 3 Conductor - Slate - 100 ft
ALP80121-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 3 Conductor - Slate - 100 ft ALP80121-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80121 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80121 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.215 NOMINAL OD (MM) : 5.461 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80121 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80121 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.215 NOMINAL OD (MM) : 5.461 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 80121 SL005 80121SL005-ND 49Y4097 ALP80121-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Ecoflex Pur Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 20 AWG 3 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details