Alpha Wire Multi-Conductor & Paired Cables 80115 SL005

Description
80115 Slate 100 FT
Request a Quote Datasheet
Description
80115 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80115 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80115 SL005
Multi-Conductor & Paired Cables 80115 SL005
80115 Slate 100 FT

80115 Slate 100 FT

Buy Now
Multiple Conductor Cables - 80115SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80115SL005-ND
Multiple Conductor Cables 80115SL005-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4091 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
49Y4091
Shld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 49Y4091
SHLD ECOFLEX PUR CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft - ALP80115-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft
ALP80115-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft ALP80115-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80115 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80115 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.208 NOMINAL OD (MM) : 5.2832 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80115 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80115 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.208 NOMINAL OD (MM) : 5.2832 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 80115 SL005 80115SL005-ND 49Y4091 ALP80115-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details