Alpha Wire Multi-Conductor & Paired Cables 80107 SL005

Description
80107 Slate 100 FT
Request a Quote Datasheet
Description
80107 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80107 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80107 SL005
Multi-Conductor & Paired Cables 80107 SL005
80107 Slate 100 FT

80107 Slate 100 FT

Buy Now
Control Cable - 1368465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1368465
Control Cable 1368465
Alpha Wire 80107 SL005 Control Cable

Alpha Wire 80107 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 80107SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80107SL005-ND
Multiple Conductor Cables 80107SL005-ND
8 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Ecoflex Pur Cable, 8Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4083 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ecoflex Pur Cable, 8Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
49Y4083
Shld Ecoflex Pur Cable, 8Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 49Y4083
SHLD ECOFLEX PUR CABLE, 8COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD ECOFLEX PUR CABLE, 8COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 100 ft - ALP80107-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 100 ft
ALP80107-SL005
Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 100 ft ALP80107-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80107 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80107 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.246 NOMINAL OD (MM) : 6.2484 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Braid Shielded multi-conductor, 100 ft putups, 80107 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80107 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.246 NOMINAL OD (MM) : 6.2484 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 80107 SL005 1368465 80107SL005-ND 49Y4083 ALP80107-SL005
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Shld Ecoflex Pur Cable, 8Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Braid Shielded Multiconductor Cable - 26 AWG 8 Conductor - Slate - 100 ft
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian); UL AWM
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptation Cable, Collection Cable and Connection Adapter, coax cable drum -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details