Alpha Wire Multi-Conductor & Paired Cables 80064 SL005

Description
80064 Slate 100 FT
Request a Quote Datasheet
Description
80064 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80064 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80064 SL005
Multi-Conductor & Paired Cables 80064 SL005
80064 Slate 100 FT

80064 Slate 100 FT

Buy Now
Multiple Conductor Cables - 80064SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80064SL005-ND
Multiple Conductor Cables 80064SL005-ND
9 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 9 Conductor - Slate - 100 ft - ALP80064-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 9 Conductor - Slate - 100 ft
ALP80064-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 9 Conductor - Slate - 100 ft ALP80064-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80064 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80064 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.642 NOMINAL OD (MM) : 16.3068 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80064 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80064 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.642 NOMINAL OD (MM) : 16.3068 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Unshld Ecoflex Pur Cable, 9Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4072 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 9Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
49Y4072
Unshld Ecoflex Pur Cable, 9Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire 49Y4072
UNSHLD ECOFLEX PUR CABLE, 9COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 9COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 80064 SL005 80064SL005-ND ALP80064-SL005 49Y4072
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 9 Conductor - Slate - 100 ft Unshld Ecoflex Pur Cable, 9Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details