Alpha Wire Multi-Conductor & Paired Cables 80060 SL005

Description
80060 Slate 100 FT
Request a Quote Datasheet
Description
80060 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80060 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80060 SL005
Multi-Conductor & Paired Cables 80060 SL005
80060 Slate 100 FT

80060 Slate 100 FT

Buy Now
Multiple Conductor Cables - 80060SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80060SL005-ND
Multiple Conductor Cables 80060SL005-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Ecoflex Pur Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4068 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire
49Y4068
Unshld Ecoflex Pur Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire 49Y4068
UNSHLD ECOFLEX PUR CABLE, 3COND, 12AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 3COND, 12AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft - ALP80060-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft
ALP80060-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft ALP80060-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80060 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80060 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.357 NOMINAL OD (MM) : 9.0678 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80060 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80060 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.357 NOMINAL OD (MM) : 9.0678 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 80060 SL005 80060SL005-ND 49Y4068 ALP80060-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Ecoflex Pur Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 12 AWG 3 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details