Alpha Wire Multiple Conductor Cables 80056 SL005

Description
9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 80056SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80056SL005-ND
Multiple Conductor Cables 80056SL005-ND
9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80056 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80056 SL005
Multi-Conductor & Paired Cables 80056 SL005
80056 Slate 100 FT

80056 Slate 100 FT

Buy Now
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft - ALP80056-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft
ALP80056-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft ALP80056-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80056 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80056 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.449 NOMINAL OD (MM) : 11.4046 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80056 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80056 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.449 NOMINAL OD (MM) : 11.4046 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Unshld Ecoflex Pur Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4064 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
49Y4064
Unshld Ecoflex Pur Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire 49Y4064
UNSHLD ECOFLEX PUR CABLE, 9COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 9COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 80056SL005-ND 80056 SL005 ALP80056-SL005 49Y4064
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Slate - 100 ft Unshld Ecoflex Pur Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details