The Unshld Ecoflex Pur Cable, part number 80055, features seven conductors made of 14 AWG tinned copper, with a nominal insulation thickness of 0.013 inches. The cable is designed with a polyurethane jacket that is zero halogen and has a wall thickness of 0.032 inches. It is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -50 to 90°C for static applications and -40 to 80°C for dynamic use. This cable is compliant with various standards, including AWM Style 21959 and IEC EN 60332-1/2, ensuring it meets safety and performance requirements. It has a capacitance of 20.1 pF/ft and a conductor DCR of 2.8 Ω/1000ft at 20°C. The cable is also sunlight resistant and has a minimum bend radius of four times its diameter for static applications. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is suitable for applications requiring flexibility and durability in harsh environments.
7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
UNSHLD ECOFLEX PUR CABLE, 7COND, 14AWG, 100FT; Cable Shielding:Unshielded
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80055 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80055 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.0932 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 80055SL005-ND | 80055 SL005 | 49Y4063 | ALP80055-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshld Ecoflex Pur Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire | Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 7 Conductor - Slate - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyurethane (PU) | Polyurethane (PUR) | ||
| Cable Insulation | Polyphenylene Ether (PPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 7 # | 7 # |