Alpha Wire Multi-Conductor & Paired Cables 80053 SL005

Description
80053 Slate 100 FT
Request a Quote Datasheet
Description
80053 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80053 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80053 SL005
Multi-Conductor & Paired Cables 80053 SL005
80053 Slate 100 FT

80053 Slate 100 FT

Buy Now
Multiple Conductor Cables - 80053SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80053SL005-ND
Multiple Conductor Cables 80053SL005-ND
4 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Ecoflex Pur Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4061 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire
49Y4061
Unshld Ecoflex Pur Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire 49Y4061
UNSHLD ECOFLEX PUR CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.11mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft - ALP80053-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft
ALP80053-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft ALP80053-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80053 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80053 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.301 NOMINAL OD (MM) : 7.6454 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80053 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80053 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.301 NOMINAL OD (MM) : 7.6454 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 80053 SL005 80053SL005-ND 49Y4061 ALP80053-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Ecoflex Pur Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details