3 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
UNSHLD ECOFLEX PUR CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Unshielded
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80033 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80033 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4102 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 80033 SL005 | 80033SL005-ND | 49Y4042 | ALP80033-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshld Ecoflex Pur Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire | Alpha EcoFlex PUR Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyurethane (PU) | Polyurethane (PUR) | ||
| Cable Insulation | Polyphenylene Ether (PPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 3 # | 3 # |