Alpha Wire Multi-Conductor & Paired Cables 80031 SL005

Description
80031 Slate 100 FT
Request a Quote Datasheet
Description
80031 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80031 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80031 SL005
Multi-Conductor & Paired Cables 80031 SL005
80031 Slate 100 FT

80031 Slate 100 FT

Buy Now
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft - ALP80031-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft
ALP80031-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft ALP80031-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80031 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80031 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.454 NOMINAL OD (MM) : 11.5316 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80031 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80031 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.454 NOMINAL OD (MM) : 11.5316 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Unshld Ecoflex Pur Cable, 36Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4040 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 36Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
49Y4040
Unshld Ecoflex Pur Cable, 36Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 49Y4040
UNSHLD ECOFLEX PUR CABLE, 36COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 36COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:36Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 80031 SL005 ALP80031-SL005 49Y4040
Product Name Multi-Conductor & Paired Cables Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft Unshld Ecoflex Pur Cable, 36Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM RoHS
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details