Alpha Wire Multi-Conductor & Paired Cables 80030 SL005

Description
80030 Slate 100 FT
Request a Quote Datasheet
Description
80030 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80030 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80030 SL005
Multi-Conductor & Paired Cables 80030 SL005
80030 Slate 100 FT

80030 Slate 100 FT

Buy Now
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft - ALP80030-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft
ALP80030-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft ALP80030-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80030 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80030 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.421 NOMINAL OD (MM) : 10.6934 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80030 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80030 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.421 NOMINAL OD (MM) : 10.6934 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site
Unshld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4039 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
49Y4039
Unshld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 49Y4039
UNSHLD ECOFLEX PUR CABLE, 30COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 30COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 80030 SL005 ALP80030-SL005 49Y4039
Product Name Multi-Conductor & Paired Cables Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 100 ft Unshld Ecoflex Pur Cable, 30Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL AWM RoHS
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6003B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details