Alpha Wire Multi-Conductor & Paired Cables 80028 SL005

Description
80028 Slate 100 FT
Request a Quote Datasheet
Description
80028 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80028 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80028 SL005
Multi-Conductor & Paired Cables 80028 SL005
80028 Slate 100 FT

80028 Slate 100 FT

Buy Now
Multiple Conductor Cables - 80028SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80028SL005-ND
Multiple Conductor Cables 80028SL005-ND
20 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Ecoflex Pur Cable, 20Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4037 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 20Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
49Y4037
Unshld Ecoflex Pur Cable, 20Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 49Y4037
UNSHLD ECOFLEX PUR CABLE, 20COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 20COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 20 Conductor - Slate - 100 ft - ALP80028-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 20 Conductor - Slate - 100 ft
ALP80028-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 20 Conductor - Slate - 100 ft ALP80028-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80028 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80028 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.361 NOMINAL OD (MM) : 9.1694 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80028 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80028 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.361 NOMINAL OD (MM) : 9.1694 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 80028 SL005 80028SL005-ND 49Y4037 ALP80028-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Ecoflex Pur Cable, 20Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 20 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details