Alpha Wire Control Cable 80020 SL005

Description
Alpha Wire 80020 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 80020 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8904521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8904521
Control Cable 8904521
Alpha Wire 80020 SL005 Control Cable

Alpha Wire 80020 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 80020SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80020SL005-ND
Multiple Conductor Cables 80020SL005-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80020 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80020 SL005
Multi-Conductor & Paired Cables 80020 SL005
80020 Slate 100 FT

80020 Slate 100 FT

Buy Now
Unshld Ecoflex Pur Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4029 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
49Y4029
Unshld Ecoflex Pur Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 49Y4029
UNSHLD ECOFLEX PUR CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.523mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 100 ft - ALP80020-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 100 ft
ALP80020-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 100 ft ALP80020-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80020 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80020 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.178 NOMINAL OD (MM) : 4.5212 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80020 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80020 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.178 NOMINAL OD (MM) : 4.5212 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 8904521 80020SL005-ND 80020 SL005 49Y4029 ALP80020-SL005
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Ecoflex Pur Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 100 ft
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian); UL AWM
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Unlock Full Specs
to access all available technical data