Alpha Wire Multiple Conductor Cables 80015 SL005

Description
3 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 80015SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80015SL005-ND
Multiple Conductor Cables 80015SL005-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80015 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80015 SL005
Multi-Conductor & Paired Cables 80015 SL005
80015 Slate 100 FT

80015 Slate 100 FT

Buy Now
Unshld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4024 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
49Y4024
Unshld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 49Y4024
UNSHLD ECOFLEX PUR CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft - ALP80015-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft
ALP80015-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft ALP80015-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80015 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80015 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.572 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80015 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80015 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.572 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 80015SL005-ND 80015 SL005 49Y4024 ALP80015-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Ecoflex Pur Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details