Alpha Wire Multi-Conductor & Paired Cables 80008 SL005

Description
80008 Slate 100 FT
Request a Quote Datasheet
Description
80008 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 80008 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80008 SL005
Multi-Conductor & Paired Cables 80008 SL005
80008 Slate 100 FT

80008 Slate 100 FT

Buy Now
Multiple Conductor Cables - 80008SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80008SL005-ND
Multiple Conductor Cables 80008SL005-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Ecoflex Pur Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4017 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
49Y4017
Unshld Ecoflex Pur Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 49Y4017
UNSHLD ECOFLEX PUR CABLE, 2COND, 24AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 2COND, 24AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft - ALP80008-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft
ALP80008-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft ALP80008-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80008 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80008 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.158 NOMINAL OD (MM) : 4.0132 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80008 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80008 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.158 NOMINAL OD (MM) : 4.0132 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 80008 SL005 80008SL005-ND 49Y4017 ALP80008-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Ecoflex Pur Cable, 2Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details