Alpha Wire Multiple Conductor Cables 80004 SL005

Description
3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 80004SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
80004SL005-ND
Multiple Conductor Cables 80004SL005-ND
3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 80004 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
80004 SL005
Multi-Conductor & Paired Cables 80004 SL005
80004 Slate 100 FT

80004 Slate 100 FT

Buy Now
Unshld Ecoflex Pur Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 49Y4013 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ecoflex Pur Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
49Y4013
Unshld Ecoflex Pur Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 49Y4013
UNSHLD ECOFLEX PUR CABLE, 3COND, 26AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD ECOFLEX PUR CABLE, 3COND, 26AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 100 ft - ALP80004-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 100 ft
ALP80004-SL005
Alpha EcoFlex PUR Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 100 ft ALP80004-SL005
Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80004 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80004 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.156 NOMINAL OD (MM) : 3.9624 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Alpha's EcoFlex PUR continuous flex control cable is constructed of a polyurethane jacket and mPPE insulation to provide abrasion, UV and oil resistance in a zero halogen design that is up to 40% smaller and 44% lighter than other 600V continuous flex cables. EcoFlex PUR , Unshielded multi-conductor, 100 ft putups, 80004 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 80004 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex PUR AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.156 NOMINAL OD (MM) : 3.9624 VOLTAGE : 600V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 80004SL005-ND 80004 SL005 49Y4013 ALP80004-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Ecoflex Pur Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire Alpha EcoFlex PUR Unshielded Multiconductor Cable - 26 AWG 3 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyurethane (PU) Polyurethane (PUR)
Cable Insulation Polyphenylene Ether (PPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NY460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details