Alpha Wire Multiple Conductor Cables 79261 SL001

Description
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79261SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79261SL001-ND
Multiple Conductor Cables 79261SL001-ND
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79261 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79261 SL001
Multi-Conductor & Paired Cables 79261 SL001
79261 Slate 1000 FT

79261 Slate 1000 FT

Buy Now
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 2 Conductor, 28 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 55W4987 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 2 Conductor, 28 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
55W4987
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 2 Conductor, 28 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 55W4987
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 28 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 28 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 1000 ft - ALP79261-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 1000 ft
ALP79261-SL001
Alpha EcoFlex SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 1000 ft ALP79261-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79261 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79261 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.174 NOMINAL OD (MM) : 4.4196 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79261 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79261 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.174 NOMINAL OD (MM) : 4.4196 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 79261SL001-ND 79261 SL001 55W4987 ALP79261-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 2 Conductor, 28 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers