The Ecogen Ecoflex 26AWG 8Cond Foil/Braid MPPE 79260 SL 199 Bulk Ft is a multi-conductor cable designed for various applications requiring flexibility and durability. It features eight 26 AWG stranded tinned copper conductors, each insulated with modified polyphenylene ether, and is shielded with a combination of foil and braid for enhanced protection against electromagnetic interference. The cable jacket is made of MPPE, providing a robust outer layer with a nominal thickness of 0.035 inches. This cable operates effectively within a temperature range of -40 to 105°C for static applications and -5 to 105°C for dynamic use. It has a voltage rating of 600 VRMS and meets several industry standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1. The product is also compliant with RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. Engineers considering this cable will find it suitable for applications that require reliable performance in challenging environments, with a minimum bend radius of six times the cable diameter for static conditions and eight times for dynamic conditions. The cable is available in bulk lengths, making it adaptable for various project requirements.
ECOGEN ECOFLEX 26AWG 8COND FOIL/BRAID MPPE 79260 SL 199 BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 79260 SL199 | 28Y7289 |
| Product Name | Multi-Conductor & Paired Cables | Ecogen Ecoflex 26Awg 8Cond Foil/braid Mppe 79260 Sl 199 Bulk Ft Alpha Wire |