Alpha Wire Multi-Conductor & Paired Cables 79258 SL005

Description
79258 Slate 100 FT
Request a Quote Datasheet
Description
79258 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79258 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79258 SL005
Multi-Conductor & Paired Cables 79258 SL005
79258 Slate 100 FT

79258 Slate 100 FT

Buy Now
Cables, Wires - Multiple Conductor Cables - 1341172-79258 SL005 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1341172-79258 SL005
Cables, Wires - Multiple Conductor Cables 1341172-79258 SL005
Win Source Part Number: 1341172-79258 SL005 Category: Cables, Wires - Multiple Conductor Cables Series: EcoFlex® Features: Biological Compatibility Package: Spool Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Standard Package: 1 Ratings: ISO 10993 Shield Material: Suprashield®; Copper, Tinned Conductor Strand: 7/34 Conductor Material: Copper, Tinned Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Polyphenylene Ether, Modified (mPPE) Shield Coverage: 100%, 70% Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 79258 Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.198" (5.03mm) Jacket (Insulation) Thickness: 0.0350" (0.889mm)

Win Source Part Number: 1341172-79258 SL005
Category: Cables, Wires - Multiple Conductor Cables
Series: EcoFlex®
Features: Biological Compatibility
Package: Spool
Wire Gauge: 26 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4
Standard Package: 1
Ratings: ISO 10993
Shield Material: Suprashield®; Copper, Tinned
Conductor Strand: 7/34
Conductor Material: Copper, Tinned
Shield Type: Foil, Braid
Jacket Color: Slate
Conductor Insulation: Polyphenylene Ether, Modified (mPPE)
Shield Coverage: 100%, 70%
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Base Product Number: 79258
Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter: 0.198" (5.03mm)
Jacket (Insulation) Thickness: 0.0350" (0.889mm)

Buy Now Datasheet
Multiple Conductor Cables - 79258SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79258SL005-ND
Multiple Conductor Cables 79258SL005-ND
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 26 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 55W4982 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 26 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
55W4982
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 26 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 55W4982
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 26 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 26 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 100 ft - ALP79258-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 100 ft
ALP79258-SL005
Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 100 ft ALP79258-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79258 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79258 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.198 NOMINAL OD (MM) : 5.0292 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79258 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79258 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.198 NOMINAL OD (MM) : 5.0292 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 79258 SL005 1341172-79258 SL005 79258SL005-ND 55W4982 ALP79258-SL005
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 26 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details