Alpha Wire EcoGen®️, EcoFlex® 79253

Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Datasheet
Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoFlex® - 79253 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoFlex®
79253
EcoGen®️, EcoFlex® 79253
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles

EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable.

EcoFlex Features

  • Recyclable mPPE jacket and insulation
  • -40°C to 105°C static, -5°C to 105°C flexing
    temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable

EcoFlex Benefits

  • Up to 32% smaller than PVC
  • Up to 55% lighter than PVC
  • Up to 91% lower outgassing
  • Rated for over 1 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 79253
Product Name EcoGen®️, EcoFlex®
Product Type Multiconductor Cable
Cable Jacket MPPE
Cable Insulation Modified Polyphenylene Ether
Cable Conductor Copper; 24 (19/36) AWG Tinned Copper', '0.025']
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details