The EcoGen EcoFlex part number 79247 is a flexible control cable designed for applications requiring high performance and minimal environmental impact. It features six conductors of 22 AWG tinned copper, with a nominal insulation wall thickness of 0.0095 inches made from modified polyphenylene ether. The cable assembly includes a minimum of 6.9 twists per foot and is shielded with tinned copper braid providing 70% coverage. The jacket is made of mPPE, with a nominal wall thickness of 0.035 inches and is colored slate. This product is rated for a voltage of 600 VRMS and operates within a temperature range of -40°C to 105°C for static applications, and -5°C to 105°C for dynamic use. It complies with various standards including UL AWM/Style 21819 and CSA International C(RU) AWM I/II A/B FT1, and is RoHS and REACH compliant. The cable is suitable for NFPA 79 applications and is designed to withstand over one million flex life cycles, making it a robust choice for demanding environments.
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable.
EcoFlex Features
EcoFlex Benefits
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 79247 |
| Product Name | EcoGen®️, EcoFlex® |
| Product Type | Multiconductor Cable |
| Cable Jacket | MPPE |
| Cable Insulation | Modified Polyphenylene Ether |
| Cable Conductor | Copper; 22 (19/34) AWG Tinned Copper', '0.032'] |
| Cable Shielding | No Shielding |