Alpha Wire Multi-Conductor & Paired Cables 79230 SL001

Description
79230 Slate 1000 FT
Request a Quote Datasheet
Description
79230 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79230 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79230 SL001
Multi-Conductor & Paired Cables 79230 SL001
79230 Slate 1000 FT

79230 Slate 1000 FT

Buy Now
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 9 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W9198 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 9 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W9198
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 9 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W9198
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 14 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 14 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 1000 ft - ALP79230-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 1000 ft
ALP79230-SL001
Alpha EcoFlex SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 1000 ft ALP79230-SL001
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79230 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79230 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.493 NOMINAL OD (MM) : 12.5222 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79230 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79230 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.493 NOMINAL OD (MM) : 12.5222 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 79230 SL001 47W9198 ALP79230-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 9 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex SupraShield Multiconductor Cable - 14 AWG 9 Conductor - Slate - 1000 ft
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details