4 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conducto
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79227 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79227 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.341 NOMINAL OD (MM) : 8.6614 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 79227 SL005 | 79227SL005-ND | 47W9193 | ALP79227-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex SupraShield Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |