Alpha Wire Multi-Conductor & Paired Cables 79225 SL199

Description
79225 Slate BULK FT
Request a Quote Datasheet
Description
79225 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79225 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79225 SL199
Multi-Conductor & Paired Cables 79225 SL199
79225 Slate BULK FT

79225 Slate BULK FT

Buy Now
Ecogen Ecoflex 14Awg 2Cond Foil/braid Mppe 79225 Sl 199 Bulk Ft Alpha Wire - 28Y7260 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex 14Awg 2Cond Foil/braid Mppe 79225 Sl 199 Bulk Ft Alpha Wire
28Y7260
Ecogen Ecoflex 14Awg 2Cond Foil/braid Mppe 79225 Sl 199 Bulk Ft Alpha Wire 28Y7260
ECOGEN ECOFLEX 14AWG 2COND FOIL/BRAID MPPE 79225 SL 199 BULK FT

ECOGEN ECOFLEX 14AWG 2COND FOIL/BRAID MPPE 79225 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79225 SL199 28Y7260
Product Name Multi-Conductor & Paired Cables Ecogen Ecoflex 14Awg 2Cond Foil/braid Mppe 79225 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details