Alpha Wire Multi-Conductor & Paired Cables 79223 SL199

Description
79223 Slate BULK FT
Request a Quote Datasheet
Description
79223 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79223 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79223 SL199
Multi-Conductor & Paired Cables 79223 SL199
79223 Slate BULK FT

79223 Slate BULK FT

Buy Now
Ecogen Ecoflex 16Awg 9Cond Foil/braid Mppe 79223 Sl 199 Bulk Ft Alpha Wire - 28Y7258 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex 16Awg 9Cond Foil/braid Mppe 79223 Sl 199 Bulk Ft Alpha Wire
28Y7258
Ecogen Ecoflex 16Awg 9Cond Foil/braid Mppe 79223 Sl 199 Bulk Ft Alpha Wire 28Y7258
ECOGEN ECOFLEX 16AWG 9COND FOIL/BRAID MPPE 79223 SL 199 BULK FT

ECOGEN ECOFLEX 16AWG 9COND FOIL/BRAID MPPE 79223 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79223 SL199 28Y7258
Product Name Multi-Conductor & Paired Cables Ecogen Ecoflex 16Awg 9Cond Foil/braid Mppe 79223 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details