The Ecogen Ecoflex Cable, part number 47W9173, features 18 conductors of 18 AWG tinned copper, designed for applications requiring reliable electrical performance. The cable is shielded with foil and braid, providing enhanced protection against electromagnetic interference. It has a voltage rating of 600 VRMS and is suitable for a temperature range of -40 to 105°C for static applications, and -5 to 105°C for dynamic use. The cable's construction includes a modified polyphenylene ether insulation and a nonwoven polyester tape core wrap, ensuring durability and flexibility. Additionally, it complies with various safety and environmental standards, including RoHS and CE directives, making it a suitable choice for projects that require adherence to these regulations. The cable is packaged in a continuous length of 100 feet, facilitating ease of use in various installations.
18 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79217 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79217 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.445 NOMINAL OD (MM) : 11.303 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 18 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:18Conduct
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 79217SL005-ND | 79217 SL005 | ALP79217-SL005 | 47W9173 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoFlex SupraShield Multiconductor Cable - 18 AWG 18 Conductor - Slate - 100 ft | Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 18 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |