The Ecogen Ecoflex Cable, part number 79210, is a foil/braid shielded multiconductor cable featuring two conductors of 18 AWG tinned copper. It has a nominal voltage rating of 600 VRMS and is suitable for a temperature range of -40 to 105°C for static applications, and -5 to 105°C for dynamic use. The cable is constructed with a modified polyphenylene ether insulation and a jacket made of MPPE, providing durability and flexibility. This cable includes a shield made of A/P/A tape and tinned copper braid with a minimum coverage of 70%, which enhances its resistance to electromagnetic interference. The cable is compliant with various standards, including UL AWM/STYLE 21819 and CSA International C(RU) AWM I/II A/B FT1, ensuring its reliability in various applications. It is also halogen-free and meets RoHS compliance, making it suitable for environmentally conscious projects. With a capacitance of 39 pF/ft and a characteristic impedance of 42 Ω, this cable is designed for efficient signal transmission. The pull tension is rated at a maximum of 28 lbs, and the recommended bend radius is 6 times the cable diameter for static applications and 8 times for dynamic applications. The cable is available in a continuous length of 1000 ft, making it a practical choice for extensive installations.
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 1000 ft putups, 79210 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79210 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.242 NOMINAL OD (MM) : 6.1468 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 79210 SL001 | 79210SL001-ND | 47W9158 | ALP79210-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 2 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoFlex SupraShield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |