Alpha Wire Multiple Conductor Cables 79207 SL005

Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79207SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79207SL005-ND
Multiple Conductor Cables 79207SL005-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79207 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79207 SL005
Multi-Conductor & Paired Cables 79207 SL005
79207 Slate 100 FT

79207 Slate 100 FT

Buy Now
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 100 ft - ALP79207-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 100 ft
ALP79207-SL005
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 100 ft ALP79207-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79207 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79207 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79207 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79207 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 12 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9155 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 12 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9155
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 12 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9155
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 12 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 12 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 79207SL005-ND 79207 SL005 ALP79207-SL005 47W9155
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 100 ft Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 12 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details