Alpha Wire Multi-Conductor & Paired Cables 79205 SL005

Description
79205 Slate 100 FT
Request a Quote Datasheet
Description
79205 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79205 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79205 SL005
Multi-Conductor & Paired Cables 79205 SL005
79205 Slate 100 FT

79205 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79205SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79205SL005-ND
Multiple Conductor Cables 79205SL005-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 7 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9151 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 7 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9151
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 7 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9151
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 100 ft - ALP79205-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 100 ft
ALP79205-SL005
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 100 ft ALP79205-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79205 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79205 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9088 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79205 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79205 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9088 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 79205 SL005 79205SL005-ND 47W9151 ALP79205-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 7 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTF - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details