Alpha Wire EcoGen®️, EcoFlex® 79203

Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Description
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoGen EcoFlex part number 79203 is a flexible control cable designed for high performance and minimal environmental impact. It features four conductors made of tinned copper, with a 20 AWG size and a nominal voltage rating of 600 VRMS. The cable is insulated with modified polyphenylene ether (mPPE), which contributes to its lightweight and recyclable properties. The temperature range for this cable is -40¬8C to 105¬8C for static applications and -5¬8C to 105¬8C for dynamic flexing. The cable assembly includes eight twists per foot and is shielded with tinned copper braid providing 70% coverage. The jacket is also made from mPPE, with a thickness of 0.035 inches, and is colored slate. This product complies with various standards, including RoHS and REACH, and is suitable for NFPA 79 applications. The cable is rated for over one million flex life cycles, making it a durable choice for applications requiring frequent movement.

Datasheet Summary
Powered by GS/AI

The EcoGen EcoFlex part number 79203 is a flexible control cable designed for high performance and minimal environmental impact. It features four conductors made of tinned copper, with a 20 AWG size and a nominal voltage rating of 600 VRMS. The cable is insulated with modified polyphenylene ether (mPPE), which contributes to its lightweight and recyclable properties. The temperature range for this cable is -40¬8C to 105¬8C for static applications and -5¬8C to 105¬8C for dynamic flexing. The cable assembly includes eight twists per foot and is shielded with tinned copper braid providing 70% coverage. The jacket is also made from mPPE, with a thickness of 0.035 inches, and is colored slate. This product complies with various standards, including RoHS and REACH, and is suitable for NFPA 79 applications. The cable is rated for over one million flex life cycles, making it a durable choice for applications requiring frequent movement.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoFlex® - 79203 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoFlex®
79203
EcoGen®️, EcoFlex® 79203
EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. EcoFlex Features Recyclable mPPE jacket and insulation -40°C to 105°C static, -5°C to 105°C flexing temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable EcoFlex Benefits Up to 32% smaller than PVC Up to 55% lighter than PVC Up to 91% lower outgassing Rated for over 1 million flex life cycles

EcoFlex is the newest innovation in flexing control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable.

EcoFlex Features

  • Recyclable mPPE jacket and insulation
  • -40°C to 105°C static, -5°C to 105°C flexing
    temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Up to 8x Flexing Bend Radius for Shielded cable and 5x for Unshielded cable

EcoFlex Benefits

  • Up to 32% smaller than PVC
  • Up to 55% lighter than PVC
  • Up to 91% lower outgassing
  • Rated for over 1 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 79203
Product Name EcoGen®️, EcoFlex®
Product Type Multiconductor Cable
Cable Jacket MPPE
Cable Insulation Modified Polyphenylene Ether
Cable Conductor Copper; 20 (10/30) AWG Tinned Copper', '0.036']
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Connection cable - EVC011 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
Connecting cables - M12 - Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0630 kilovolts
Rated Amperage 12 amps
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details