Alpha Wire Multi-Conductor & Paired Cables 79203 SL005

Description
79203 Slate 100 FT
Request a Quote Datasheet
Description
79203 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79203 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79203 SL005
Multi-Conductor & Paired Cables 79203 SL005
79203 Slate 100 FT

79203 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79203SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79203SL005-ND
Multiple Conductor Cables 79203SL005-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft - ALP79203-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft
ALP79203-SL005
Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft ALP79203-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79203 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79203 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.239 NOMINAL OD (MM) : 6.0706 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, SupraShield multi-conductor, 100 ft putups, 79203 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79203 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.239 NOMINAL OD (MM) : 6.0706 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9147 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9147
Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9147
ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 79203 SL005 79203SL005-ND ALP79203-SL005 47W9147
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoFlex SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 100 ft Ecogen Ecoflex Cable, Foil/braid Shielded Multconductor, 4 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details