Alpha Wire Multi-Conductor & Paired Cables 79123 SL005

Description
79123 Slate 100 FT
Request a Quote Datasheet
Description
79123 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 79123 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79123 SL005
Multi-Conductor & Paired Cables 79123 SL005
79123 Slate 100 FT

79123 Slate 100 FT

Buy Now
Multiple Conductor Cables - 79123SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79123SL005-ND
Multiple Conductor Cables 79123SL005-ND
4 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9133 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9133
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9133
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 4 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Braid Shielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft - ALP79123-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft
ALP79123-SL005
Alpha EcoFlex Braid Shielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft ALP79123-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79123 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79123 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79123 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79123 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 79123 SL005 79123SL005-ND 47W9133 ALP79123-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecoflex Cable, Braid Shielded Multconductor, 4 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Braid Shielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products