3 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79117 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79117 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 3 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 79117 SL005 | 79117SL005-ND | ALP79117-SL005 | 47W9121 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 100 ft | Ecogen Ecoflex Cable, Braid Shielded Multconductor, 3 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Braid | Braid; Braid |