Alpha Wire Multiple Conductor Cables 79116 SL005

Description
2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 79116SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
79116SL005-ND
Multiple Conductor Cables 79116SL005-ND
2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 79116 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
79116 SL005
Multi-Conductor & Paired Cables 79116 SL005
79116 Slate 100 FT

79116 Slate 100 FT

Buy Now
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 2 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9119 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 2 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9119
Ecogen Ecoflex Cable, Braid Shielded Multconductor, 2 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9119
ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOFLEX CABLE, BRAID SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 2 Conductor - Slate - 100 ft - ALP79116-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 2 Conductor - Slate - 100 ft
ALP79116-SL005
Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 2 Conductor - Slate - 100 ft ALP79116-SL005
Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79116 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79116 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.262 NOMINAL OD (MM) : 6.6548 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Alpha's EcoFlex continuous flex control cable is rated for over 1 million flex life cycles. Constructed with mPPE insulation and jacket material these products are up to 32% smaller and 55% lighter than PVC. EcoFlex, Braid Shielded multi-conductor, 100 ft putups, 79116 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 79116 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoFlex AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.262 NOMINAL OD (MM) : 6.6548 VOLTAGE : 600V TEMPERATURE : -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 79116SL005-ND 79116 SL005 47W9119 ALP79116-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecoflex Cable, Braid Shielded Multconductor, 2 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoFlex Braid Shielded Multiconductor Cable - 16 AWG 2 Conductor - Slate - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details